Samsung Galaxy A9 Pro (2016) SM-A910F, 15.2 cm (6"), 1080 x 1920 pixels, 4 GB, 32 GB, 16 MP, Black
Samsung Galaxy A9 Pro (2016) SM-A910F. Display diagonal: 15.2 cm (6"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1.8 GHz. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Black. Weight: 210 g