Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
943N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
943N
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10267
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The short editorial description of Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

943N LCD monitor
More>>>
Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
The official marketing text of Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer

The slim, high-gloss black design of Samsung’s 943N LCD monitor gives you more room for all your applications and images. Complete with 8000:1 Dynamic Contrast Ratio and 5 ms response time, the 943N gives you the most performance for your money.

Slim design with glossy black finish
The slim design gives you plenty of room for all your computer applications and multiple images. Plus, the Samsung 943N is a perfect fit no matter where you enjoy it.

5 ms fast response time
The 5ms response time virtually eliminates any blurring, making this monitor perfect for gamers oranyone requiring crisp, clear images.

8000:1 contrast ratio
Every image is illuminated with a dynamic contrast ratio of DC 8000:1. Brighter images are brighter, darker images appear darker, resulting in superior quality pictures.

ENERGY STAR compliant
By being Energy Star compliant you are assured that your Samsung model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

Short summary description Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 943N, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Samsung 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Samsung 943N. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Separate H/V sync
Device has separate horizontal and vertical synchronization.
Yes
Composite sync
Combines horizontal and vertical synchronization onto one pair of wires. When used in RGB connections, four separate signals are sent (Red, Green, Blue, Sync).
Yes
Sync-on-green (SOG)
Combines composite sync with the green signal in RGB. Only three signals are sent (Red, Green with Sync, Blue).
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
34 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.8 kg
Weight & dimensions
Width (with stand)
405.6 mm
Depth (with stand)
199.8 mm
Height (with stand)
413.5 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
479 mm
Package depth
The distance from the front to the back of the packaging.
411.9 mm
Package height
The distance from the top to the bottom of the packaging.
132 mm
Package weight
Weight of the packaged product.
4.94 kg
Other features
TV tuner integrated *
Device has an in-built TV tuner.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
479 x 411.9 x 132 mm
Special features
MagicBright3/off timer/color effect/customized key/MagicWizard & MagicTune with AssetManagement/Windows Vista Basic/safe mode (DownScaling in UXGA)
Set depth (with stand) (inch)
20 cm (7.87")
Set height (with stand) (inch)
41.4 cm (16.3")
Set width (with stand) (inch)
40.6 cm (16")
Weight (imperial)
3.8 kg (8.37 lbs)
Package weight (imperial)
4.94 kg (10.9 lbs)
Customer service details
X