Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 460EX Digital signage flat panel 46" Full HD Black signage display

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460EX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460EX
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
signage displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23334
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 08 Dec 2017 09:15:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 460EX Digital signage flat panel 46" Full HD Black signage display :
The short editorial description of Samsung 460EX Digital signage flat panel 46" Full HD Black signage display

460EX, 116.84 cm (46 ") LED Blu, 120Hz, 1920 x 1080, 5000:1, 9ms, 15.7kg, Black
More>>>

Samsung 460EX Digital signage flat panel 46" Full HD Black signage display:
The official marketing text of Samsung 460EX Digital signage flat panel 46" Full HD Black signage display as supplied by the manufacturer
The Samsung EX-Series professional LCD displays (400EX, 400EXn, 460EX, 460EXn, 550EX, 550EXn) are an incredible 1.6" thin. They’re the thinnest, lightest 40", 46" and 55" professional LCD displays from Samsung, thanks to LED backlight technology. LED is also more energy-efficient, consuming 30% ~ 50% less energy than a similarly sized conventional CCFL backlight display. A 120 Hz panel refresh rate enables sharp scrolling type, while 10000 : 1 dynamic contrast ratio delivers deeper, more dramatic dark tones and brighter, more striking light tones.

Eco-Friendly Display with LED Backlight
The Samsung EX Series LED LCD displays reduce energy consumption from 30 ~ 50% (depending on screen size) compared to conventional CCFL backlit LCD displays. Samsung's state-of-the-art LED BLU (Back Light Unit) technology has facilitated this breakthrough in Green Technology Solutions by eliminating mercury, reducing energy consumption and making it easier to recycle.

Ultra-Slim, Ultra-Light
The ultra-slim, ultra-light design of the Samsung LCD LED commercial displays provide a new era of elegance and efficiency. The 460EX has an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It’s a high-impact display that saves space with style.

High Speed Video with 120 Hz
Operating at twice the speed of conventional 60 Hz displays, our 120 Hz displays are ideal for high-speed video and scrolling text, delivering advertising and information with complete clarity and seamless speed.

Efficient and Reliable
Samsung's revolutionary EX Series LED LCD Displays are easier for integrators and customers to install with its 1.6" ultra-slim design and reduced weight. The EX Series is Energy Star 5.0 compliant (excluding embedded PC models) and conforms to the ADA standards for wall mounting.

Clear Picture Quality
Samsung's LED backlight technology provides clear picture quality with high contrast levels and 80% colour gamut, providing clear images and improved colour saturation.

Full HD Images
The 460EX is designed to be adaptable to any public display usage. Featuring Full HD images, expanded digital connectivity and multi-display control, it allows you to create a digital display environment that is always clear and displaying the highest resolution images.

Total Cost of Ownership
The EX Series LED LCD Displays are ultra-slim and lightweight. Samsung's LED edge-lit backlight technology allows for an ultra-slim 1.6" chasis depth (including embedded PC), providing significant weight savings of 35 ~ 40% (depending on screen size) compared to conventional CCFL LCD displays.
Short summary description Samsung 460EX Digital signage flat panel 46" Full HD Black signage display:
This short summary of the Samsung 460EX Digital signage flat panel 46" Full HD Black signage display data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung 460EX, 116.8 cm (46"), 1920 x 1080 pixels, 450 cd/m², Full HD, 9 ms, 1.073 billion colours
Long summary description Samsung 460EX Digital signage flat panel 46" Full HD Black signage display :

Samsung 460EX. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m². RMS rated power: 10 W. Design: Digital signage flat panel, Colour of product: Black, VESA mounting interfaces: 400 x 400 mm. Power consumption (typical): 160 W, Power consumption (standby): 2 W, AC input voltage: 100 - 240. Width: 1082.3 mm, Depth: 39.9 mm, Height: 654.5 mm

This is an auto-generated long summary of Samsung 460EX Digital signage flat panel 46" Full HD Black signage display based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
9 ms
Display number of colours *
1.073 billion colours
Pixel pitch *
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.17675 x 0.53025 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
5000:1
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
10000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers
The quantity of speakers included in/with the product.
2
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
10 W
Design
Design *
The creation of a plan or convention for the construction of an object or a system.
Digital signage flat panel
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
VESA mounting
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Certification
FCC (USA) FCC Part 15, Subpart B class BCE (Europe) EN55022, EN55024VCCI (Japan) V-3 (CISPR22) KCC (Korea): KN22, KN24BSMI (Taiwan): CNS13438 (CISPR22)C-Tick (Australia): AS / NZS3548 (CISPR22) CCC(China):GB 9254-2008, GB 17625.1-2003
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ports & interfaces
PC Audio in
The socket (port) for the PC audio input.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
160 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Computer system
Computer system *
No
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1082.3 mm
Depth *
The distance from the front to the back of something.
39.9 mm
Height *
The measurement of the product from head to foot or from base to top.
654.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.7 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Cables included
VGA
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Package width
The distance from one side of the packaging to the other.
1209 mm
Package depth
The distance from the front to the back of the packaging.
199 mm
Package height
The distance from the top to the bottom of the packaging.
771 mm
Package weight
Weight of the packaged product.
20.3 kg
Other features
3D
The device can be used with 3D technology.
No
AC (power) in
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Built-in camera
The product has an integrated camera.
No
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
PC Audio out
Yes
Pivot
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL (USA): UL 60950-1CSA (Canada): CSA C22.2 No.60950-1 TUV (Germany): EN60950-1NEMKO (Norway): EN60950-1 KC (Korea): K60950-1 CCC (China): GB 4943-2001PSB (Singapore): IEC60950-1GOST (Russia): IEC60950-1, EN55022SIQ (Slovenia): IEC60950-1, EN55022PCBC (Poland): IEC60590-1, EN55022NOM (Mexico): NOM-019-SCFI-1993IRAM (Argentina):IEC60950-1SASO (Saudi Arabia): IEC60950-1
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
101.8 cm
Viewable size, vertical
57.3 cm
X