Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1665 600 x 1200DPI A4

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1665
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2PZML-1665 show
Show alternative article codes used in the online market place
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8297
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung ML-1665 600 x 1200DPI A4:
This short summary of the Samsung ML-1665 600 x 1200DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ML-1665, Laser, 600 x 1200 DPI, A4, 150 sheets, 16 ppm
Long summary description Samsung ML-1665 600 x 1200DPI A4 :

Samsung ML-1665. Print technology: Laser, Maximum duty cycle: 5000 pages per month, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Standard input capacity: 150 sheets. Standard output capacity: 100 sheets

This is an auto-generated long summary of Samsung ML-1665 600 x 1200DPI A4 based on the first three specs of the first five spec groups.
Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
5000 pages per month
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
No
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Time to first page (black, normal)
8.5 s
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
150 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Network ready *
Indicates whether the product is network-ready out of the box.
No
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Design
Stand-by LED
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
60 W
Sound emission
Printing noise level
49 dB
Standby acoustic emission
25 dB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
150 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.2 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
341 x 184 x 224 mm
Other features
Power supply type
The type of power supply which this product uses.
220 - 240 V
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
350 W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/Vista/7/2003 Linux Mac 10.3-10.6
Emulations
SPL
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25
Testseek has collected 16 expert reviews for Samsung ML-1665 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2015-06-25
This is said to be the world’s smallest A4 laser printer, certainly I have not looked at a smaller one. However it is a 16PPM mono offering that works with later versions of Windows without even having to install any software...
92%
trustedreviews.com
Updated:
2015-06-25
Even if your pockets are shallow, there's no reason why you shouldn't have quality black print from a budget laser printer. Samsung's ML-1665 comes in at under £80 and provides the basic print functions for home and home office. This is a small, black b...
Good Very spaceefficient, Cheap, Fast...
Bad Running costs not bestinclass, Basic feature set...
90%
expertreviews.co.uk
Updated:
2015-06-25
Measuring just 184x341x224mm with its paper trays closed, Samsung's tiny ML-1665 mono laser printer is one of the smallest printers we've ever seen. It's not designed for heavy workloads; a maximum monthly duty cycle of just 5,000 pages means that it's...
Bottom line The ML-1665 isn't designed for heavy printing but it's cheap and compact, with good print quality, making it a good option if you're looking for a personal laser printer...
80%
alphr.com
Updated:
2015-06-25
Samsung boldly claims to have made the world's smallest monochrome laser printer with its ML-1665, and we wouldn't quibble. It's the most compact we've come across (with the input and output trays folded away) and certainly won't take up much room on y...
Bottom line Stylish and reasonably priced, but a touch expensive to run...
67%
digitalversus.com
Updated:
2015-06-25
First page printed in just 9 seconds! With the printer in Ready mode, the first page prints in just 9 seconds, and that's fast! However, on a day-to-day basis, you're actually more likely to wait around 20 seconds to print the first page, as the print...
Good Pluses, Very compact design, Fast, quiet, low power consumption, Very good quality for 600 dpi, Clever, practical, simple and economical One Touch printing functions, First page prints in 9 sec (from Ready mode) / Continuous printing at 16 ppm...
Bad Minuses, Only a USB connection, Ships with 700page starter cartridge, Slower printing from standby (compared with Ready mode), At 1200 dpi, the results would look a bit less blocky but it would also push up price, Relatively high cost per page for a laser printer (3.13 p)...
60%
tracyandmatt.co.uk
Updated:
2015-06-25
I can remember a time when the only sensible option for home printing was to buy an inkjet printer. Laser printers were just too expansive and massive for your average home user. Although the prices have been falling for a long time it's only recently...
Bottom line The Samsung ML-1665 is a good little printer, fast and quiet and excellent value for money at under £80! Good for home or small-business use where you are perhaps printing rather infrequently or low volumes.It's hard to see the downside with this one!I...
0%
Show all
X