Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1660 600 x 1200DPI A4

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1660
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2PZML-1660 show
Show alternative article codes used in the online market place
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6738
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung ML-1660 600 x 1200DPI A4:
This short summary of the Samsung ML-1660 600 x 1200DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ML-1660, Laser, 600 x 1200 DPI, A4, 150 sheets, 16 ppm, Duplex printing
Long summary description Samsung ML-1660 600 x 1200DPI A4 :

Samsung ML-1660. Print technology: Laser, Maximum duty cycle: 5000 pages per month, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Standard input capacity: 150 sheets. Standard output capacity: 100 sheets. Duplex printing

This is an auto-generated long summary of Samsung ML-1660 600 x 1200DPI A4 based on the first three specs of the first five spec groups.
Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
5000 pages per month
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Time to first page (black, normal)
8.5 s
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
150 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
150 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.2 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
341 x 224 x 184 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 / XP / Vista / 7 / 2003 Server / 2008 Server, Mac OS X 10.3 - 10.6, Linux OS
Emulations
SPL
Compatible products
Other products that can be used with this product.
MLT-D104S
Copying noise level
49 dB
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25
Testseek has collected 9 expert reviews for Samsung ML-1660 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25
Samsung's ML-1660 is a tiny A4 monochrome laser printer that's perfect for home users and small businesses that only wish to print black and white documents. It's inexpensive, won’t take up much space on a desk, and it even has a nifty feature called...
Good Very small, easy to install and use, good for home users and small businesses...
Bad Text quality is only average, print quality of images and intricate graphs isn’t stellar (but adequate for proofing)...
70%
X