Samsung logo

Samsung S Series 123158 TV 101.6 cm (40") HD Black 500 cd/m²

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54016
Info modified on:
02 Dec 2020, 14:41:53
Short summary description Samsung S Series 123158 TV 101.6 cm (40") HD Black 500 cd/m²:

Samsung S Series 123158, 101.6 cm (40"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung S Series 123158 TV 101.6 cm (40") HD Black 500 cd/m²:

Samsung S Series 123158. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.