location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-C300 Coffee Brown
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1041042
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown
  • - 4.5 cm (1.77") 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
Long product name Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g :
The long product name of Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-C300
More>>>
Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g:
The official description of Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine a slider phone that is all about style

Introducing the Samsung C300 slider phone. Slide it up in one smooth movement to up your style. Be confident, stylish and simplify your life with user friendly features and a large clear screen. Available in black and sweet pink, affordability never looked so good.

With the Samsung C300 it's not that hard to imagine.

Compact Slide-up Design
The smooth slide-up action of the Samsung C300 glides easily with a simple nudge of the finger. The compact design fits in only the features that you want and need, while the slider enables one-handed operation, maximising your mobile experience.

Speakerphone
People on-the-go will benefit form the Samsung C300’s embedded speakerphone, which offers handsfree convenience, especially while driving. The speakerphone is also beneficial for impromptu conference calls, whether you’re solidifying plans with multiple friends or holding a business meeting over the phone.

uTrack
Keep all your valuable information secure. The Samsung Mobile Tracker can send an alert SMS to a predetermined number whenever your SIM card is replaced, ensuring that you know who has your phone at all times.

Short summary description Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g:
This short summary of the Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-C300 Coffee Brown, 4.5 cm (1.77"), 128 x 160 pixels, 750 mAh, Brown

Long summary description Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g:
This is an auto-generated long summary of Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g based on the first three specs of the first five spec groups.

Samsung SGH-C300 Coffee Brown. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. WAP: 1.2. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 493 h. Weight: 94 g. Product colour: Brown

Design
Product colour *
Brown
Display
Display diagonal *
4.5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
2 MB
Camera
Rear camera *
No
Image formats supported
BMP, GIF, WBMP
Network
Data network *
GPRS
WAP
1.2
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
16
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
7.6 h
Standby time (2G) *
493 h
Weight & dimensions
Weight *
94 g
Width
92 mm
Depth
44 mm
Height
18.8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:16:01
Uk has collected 2 expert reviews for Samsung SGH-C300 Coffee Brown 4.5 cm (1.77") 94 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
mobile-review.com US
Updated:
2013-11-15 23:16:01
The casing is practically a copycat of Samsung SGH-X530, even down to the built-in camera (the C300 has none), volume rocker (missing on the C300 as well) and the navigational key (unlike the X530 on the C300 it comes in rectangular form and is more co...
0%
Brand Image Product code Product Stock Price from
Samsung SGH-U900 112 g Pink Samsung SGH-U900 112 g Pink
(show image)
SGH-U900UIG SGH-U900 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-G600 104 g Pink Samsung SGH-G600 104 g Pink
(show image)
SGH-G600LIS SGH-G600 0.00
(excl. VAT)
0 (incl. VAT)