Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 0755563286513 Folio White mobile phone case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0755563286513
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0755563286513
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0755563286513
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 998
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 15 Apr 2018 13:48:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 0755563286513 Folio White mobile phone case :
The short editorial description of Samsung 0755563286513 Folio White mobile phone case

Case for Samsung Galaxy note 3 neo n7505, White
More>>>
Short summary description Samsung 0755563286513 Folio White mobile phone case:
This short summary of the Samsung 0755563286513 Folio White mobile phone case data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 0755563286513, Folio, Samsung, Galaxy note 3 neo n7505, White

Long summary description Samsung 0755563286513 Folio White mobile phone case:
This is an auto-generated long summary of Samsung 0755563286513 Folio White mobile phone case based on the first three specs of the first five spec groups.

Samsung 0755563286513. Case type: Folio, Brand compatibility: Samsung. Compatibility: Galaxy note 3 neo n7505, Surface coloration: Monotone. Colour of product: White. Desktop stand

Features
Case type *
The size, shape and style of the case.
Folio
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Brand compatibility *
What other brands this brand can be used with.
Samsung
Material
The material from which a thing is or can be made e.g. wood, plastic.
Faux leather
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Scratch resistant
Features
Closure type
Magnet closure
Technical details
Surface coloration
Type of surface coloration e.g. monotone, image.
Monotone
Compatibility
The other products, software and hardware this product can be used with.
Galaxy note 3 neo n7505
Desktop stand
Yes
Quantity
The number of products there are.
1
X