Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsonite Cityvibe backpack Nylon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsonite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cityvibe
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59555-1041
Category
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsonite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1409
This statistic is based on the 93527 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91428 free Open Icecat users.
Info modified on: 25 Jan 2018 16:25:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited 2 year global warranty
Long product name Samsonite Cityvibe backpack Nylon Black :
The short editorial description of Samsonite Cityvibe backpack Nylon Black

Laptop Backpack Expandable 15-16" (38.1-40.6cm) Jet Black
More>>>
Short summary description Samsonite Cityvibe backpack Nylon Black:
This short summary of the Samsonite Cityvibe backpack Nylon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsonite Cityvibe, 40.6 cm (16"), Nylon, Black

Long summary description Samsonite Cityvibe backpack Nylon Black:
This is an auto-generated long summary of Samsonite Cityvibe backpack Nylon Black based on the first three specs of the first five spec groups.

Samsonite Cityvibe. Material: Nylon, Product colour: Black, Minimum screen size compatibility: 38.1 cm (15"). Width: 340 mm, Depth: 290 mm, Height: 430 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)