Samsonite logo

Samsonite 300 Series Sammies Funnyface Turtle Wizzy Wheeled Backpack 39.1 cm (15.4") Backpack case Green

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13601
Info modified on:
19 Nov 2020, 13:37:04
Long product name Samsonite 300 Series Sammies Funnyface Turtle Wizzy Wheeled Backpack 39.1 cm (15.4") Backpack case Green:

300 Series Sammies Funnyface Turtle Wizzy Wheeled Backpack

Short summary description Samsonite 300 Series Sammies Funnyface Turtle Wizzy Wheeled Backpack 39.1 cm (15.4") Backpack case Green:

Samsonite 300 Series Sammies Funnyface Turtle Wizzy Wheeled Backpack, Backpack case, 39.1 cm (15.4"), 1.54 kg

Long summary description Samsonite 300 Series Sammies Funnyface Turtle Wizzy Wheeled Backpack 39.1 cm (15.4") Backpack case Green:

Samsonite 300 Series Sammies Funnyface Turtle Wizzy Wheeled Backpack. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.54 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.