location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Samsonite Prodigy Spinner Gold, Ivory 40 L Polycarbonate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsonite Check ‘Samsonite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prodigy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N05001
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘Samsonite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsonite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsonite Prodigy Spinner Gold, Ivory 40 L Polycarbonate
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Spinner 40 L
  • - Material: Polycarbonate
  • - Cabin
  • - Wheels 360°
  • - Carrying handle(s)
  • - Gold, Ivory
Warranty: Limited 10 year global warranty
Long product name Samsonite Prodigy Spinner Gold, Ivory 40 L Polycarbonate :
The long product name of Samsonite Prodigy Spinner Gold, Ivory 40 L Polycarbonate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40 L, 55 x 40 x 23 cm, Polycarbonate, Champagne, Zipper, 2.8 kg
More>>>
Short summary description Samsonite Prodigy Spinner Gold, Ivory 40 L Polycarbonate:
This short summary of the Samsonite Prodigy Spinner Gold, Ivory 40 L Polycarbonate data-sheet is auto-generated and uses the product title and the first six key specs.

Samsonite Prodigy, Spinner, Gold, Ivory, Cabin, 4 wheel(s), Spinner wheel, 360°

Long summary description Samsonite Prodigy Spinner Gold, Ivory 40 L Polycarbonate:
This is an auto-generated long summary of Samsonite Prodigy Spinner Gold, Ivory 40 L Polycarbonate based on the first three specs of the first five spec groups.

Samsonite Prodigy. Luggage type: Spinner, Product main colour: Gold, Ivory, Bag size: Cabin. Volume: 40 L, Luggage bag width: 23 cm, Luggage bag depth: 40 cm. Material: Polycarbonate