Long product name Sambonet 52561-83 kitchen cutlery/knife set 36 pc(s) Knife/cutlery case set
:
36 pcs, Stainless Steel
The long product name of Sambonet 52561-83 kitchen cutlery/knife set 36 pc(s) Knife/cutlery case set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
36 pcs, Stainless Steel
More>>>
Short summary description Sambonet 52561-83 kitchen cutlery/knife set 36 pc(s) Knife/cutlery case set:
This short summary of the Sambonet 52561-83 kitchen cutlery/knife set 36 pc(s) Knife/cutlery case set data-sheet is auto-generated and uses the product title and the first six key specs.
Sambonet 52561-83, Knife/cutlery case set, Stainless steel, Stainless steel, Stainless steel, Stainless steel, Gift box
Long summary description Sambonet 52561-83 kitchen cutlery/knife set 36 pc(s) Knife/cutlery case set:
This is an auto-generated long summary of Sambonet 52561-83 kitchen cutlery/knife set 36 pc(s) Knife/cutlery case set based on the first three specs of the first five spec groups.
Sambonet 52561-83. Product type: Knife/cutlery case set, Blade material: Stainless steel, Handle material: Stainless steel. Package type: Gift box. Number of products included: 36 pc(s)