location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salvatore Ferragamo Check ‘Salvatore Ferragamo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Signorina Eleganza Eau De Parfum 50ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034097955730
Category: Eau De Parfum Check ‘Salvatore Ferragamo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salvatore Ferragamo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2021 15:15:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for: Women Volume: 50 ml
  • - Spray Non-refillable bottle
  • - Grapefruit, Pear
  • - Almond, Osmanthus
  • - Leather, Patchouli
Long product name Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml :
The long product name of Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Signorina Eleganza, 50 ml
More>>>
Short summary description Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml:
This short summary of the Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml data-sheet is auto-generated and uses the product title and the first six key specs.

Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml, Women, 50 ml, Non-refillable bottle, Grapefruit, Pear, Almond, Osmanthus, Leather, Patchouli

Long summary description Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml:
This is an auto-generated long summary of Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml based on the first three specs of the first five spec groups.

Salvatore Ferragamo Signorina Eleganza Eau De Parfum 50ml. Suitable for: Women, Volume: 50 ml, Bottle type: Non-refillable bottle. Width: 100 mm, Depth: 52 mm, Height: 88 mm

Brand Image Product code Product Stock Price from
Emanuel Ungaro

Emanuel Ungaro Ungaro, 90 ml
(show image)
67252 Ungaro, 90 ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina Misteriosa, 100 ml
(show image)
41114 Signorina Misteriosa, 100 ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina Misteriosa, 50 ml
(show image)
41112 Signorina Misteriosa, 50 ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina, 50 ml
(show image)
41212 Signorina, 50 ml 0.00
(excl. VAT)
0 (incl. VAT)
Salvatore Ferragamo

Salvatore Ferragamo Signorina, 100 ml
(show image)
41252 Signorina, 100 ml 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)