Salora logo

Salora 7" LCD Portable DVD player 17.8 cm (7") Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27069
Info modified on:
04 Apr 2019, 07:49:32
Short summary description Salora 7" LCD Portable DVD player 17.8 cm (7") Black:

Salora 7" LCD Portable DVD player, Black, CD, DVD, PAL, 17.8 cm (7"), LCD, 4:3, 16:9

Long summary description Salora 7" LCD Portable DVD player 17.8 cm (7") Black:

Salora 7" LCD Portable DVD player. Product colour: Black, Disc types supported: CD, DVD, Analog signal format system: PAL. Display diagonal: 17.8 cm (7"), Display: LCD, Aspect ratio: 4:3, 16:9. Power consumption (typical): 12 W. Weight: 650 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.