location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Salora 22LCD5015TDW TV 55.9 cm (22") Full HD White 800 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salora Check ‘Salora’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22LCD5015TDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22LCD5015TDW
Category: TVs Check ‘Salora’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salora: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Salora 22LCD5015TDW TV 55.9 cm (22") Full HD White 800 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 800 cd/m² 3.7 ms 1000:1
  • - VESA mounting 75 x 75,100 x 100 mm
More>>>
Short summary description Salora 22LCD5015TDW TV 55.9 cm (22") Full HD White 800 cd/m²:
This short summary of the Salora 22LCD5015TDW TV 55.9 cm (22") Full HD White 800 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Salora 22LCD5015TDW, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LCD, White

Long summary description Salora 22LCD5015TDW TV 55.9 cm (22") Full HD White 800 cd/m²:
This is an auto-generated long summary of Salora 22LCD5015TDW TV 55.9 cm (22") Full HD White 800 cd/m² based on the first three specs of the first five spec groups.

Salora 22LCD5015TDW. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 800 cd/m², Response time: 3.7 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: White

Display
Display diagonal *
55.9 cm (22")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
800 cd/m²
Response time
3.7 ms
Progressive scan
Yes
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1920 x 1080 pixels
Viewable size diagonal
56 cm
TV tuner
Tuner type *
Digital
Audio
Number of speakers *
2
RMS rated power *
16 W
Built-in subwoofer
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
White
VESA mounting *
Yes
Panel mounting interface
75 x 75, 100 x 100 mm
Performance
Teletext function
No
Video formats supported
MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Child lock
No
DVD player
Yes
Optical disc player type
DVD player
Ports & interfaces
HDMI version
1.3
HDCP
No
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
PC Audio in
Yes
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
2
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
No
Picture-in-Picture
No
On/Off timer
No
Power
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
537 mm
Depth (without stand)
180 mm
Height (without stand)
380 mm
Weight (without stand)
6.3 kg
Package dimensions (WxDxH)
603 x 200 x 472 mm
Packaging data
Package width
603 mm
Package depth
200 mm
Package height
472 mm
Package weight
7.8 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
DVB
DVB-T
Backlight
No
Disc types supported
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW