Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salicru
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLC.2000.TWIN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
618AA000013 show
Show alternative article codes used in the online market place
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salicru: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5234
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 19:14:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS) :
The short editorial description of Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS)

SLC.2000.TWIN- 2000VA, 1400W
More>>>

Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS):
The official marketing text of Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS) as supplied by the manufacturer
The SLC TWIN series of SALICRU has been designed to contribute with the needed flexibility to medium UPS power rates, because it’s where is indispensable to combine a protection of first magnitude with the capacity of adaptation to different applications.

This is why the SLC TWIN series incorporates, as the most important feature, the capacity of growing in parallel, up to 3 units, with or without redundancy, with the purpose to get a real upgrade, and this way, avoiding to replace the before UPS installed in front of a higher requirement, so much qualitative as quantitative, of the different users.
Manufactured in a wide power range, from 700 VA to 20 kVA, it is made up by equipments with single phase input - from 700 VA to10 kVA - or three phase one – from 8 to 20 kVA -, and always with single phase output. Also, among many other advantages, the series includes rectifier with Soft Start, inaudible switching operating frequency at 20 kHz, power factor > 0,98 and output accuracy better than 1% .

The losses of information in the computer environments are originated in 45% by problems in the electrical power supply, without taking care about the losses in productivity due to the inactivity and to the resources needed to restore the originated damages. All the processes that require a reliable, safe, continuous and quality power supply need to be protected and fed by UPS from SLC TWIN series of SALICRU. Specially designed to protect departmental networks, workstations and their associate peripherals, servers, telephony-VOIP, industrial processes, medical equipment, etc.
Short summary description Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS):
This short summary of the Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
Salicru SLC.2000.TWIN, 2000 VA, 1400 W, 50/60, 2%, Sealed Lead Acid (VRLA), 7 h
Long summary description Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS) :

Salicru SLC.2000.TWIN. Output power capacity: 2000 VA, Output power: 1400 W, Power supply input frequency: 50/60. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 7 h. Colour of product: Black. Noise level: 45 dB. Width: 195 mm, Depth: 470 mm, Height: 347 mm

This is an auto-generated long summary of Salicru SLC.2000.TWIN 2000VA Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.
Power
Output power capacity *
The maximum power that the device can produce.
2000 VA
Output power *
The power that the device can produce.
1400 W
Power supply input frequency *
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50/60
Output voltage THD
2%
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
7 h
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
45 dB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2400 m
Weight & dimensions
Width
The measurement or extent of something from side to side.
195 mm
Depth
The distance from the front to the back of something.
470 mm
Height
The measurement of the product from head to foot or from base to top.
347 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
31 kg
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows, Linux, Mac