Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salicru
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPS.1000.ADV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
617AA000002 show
Show alternative article codes used in the online market place
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salicru: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8489
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS) :
The short editorial description of Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS)

SPS.1000.ADV - Uninterruptible Power Supply, 1000VA, 750W
More>>>

Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS):
The official marketing text of Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS) as supplied by the manufacturer
SPS.1000.ADV. UPS (Uninterruptible Power Supply), SPS-ADVANCE series, manufactured by SALICRU, line- interactive technology and sinewave output, AVR stabilization through Booster and Buck, advanced functions (Cold Start, Sleep Mode and HotSwap), fax/modem protection, RS-232 and USB + management software. Available in tower and rack versions.
Short summary description Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS):
This short summary of the Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
Salicru SPS.1000.ADV, 1000 VA, 700 W, 50/60, 230 J, Sealed Lead Acid (VRLA), 3 h
Long summary description Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS) :

Salicru SPS.1000.ADV. Output power capacity: 1000 VA, Output power: 700 W, Power supply input frequency: 50/60. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Colour of product: Black. Response time: 2 ms, Noise level: 40 dB. Width: 86 mm, Depth: 386 mm, Height: 235 mm

This is an auto-generated long summary of Salicru SPS.1000.ADV 1000VA Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.
Power
Output power capacity *
The maximum power that the device can produce.
1000 VA
Output power *
The power that the device can produce.
700 W
Power supply input frequency *
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50/60
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
230 J
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Modem (RJ-11) ports
1
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
3 h
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
40 dB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 45%
Weight & dimensions
Width
The measurement or extent of something from side to side.
86 mm
Depth
The distance from the front to the back of something.
386 mm
Height
The measurement of the product from head to foot or from base to top.
235 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.5 kg
Other features
Output connections
6 x AC IEC
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows, Linux, Mac