location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sakar VPT-5660 tripod Universal 3 leg(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sakar Check ‘Sakar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPT-5660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VIV-VPT-5660
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0681066431757 show
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Sakar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sakar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 02:49:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sakar VPT-5660 tripod Universal 3 leg(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purpose: Universal
  • - 3 leg(s)
  • - Height (max): 162.6 cm
  • - Black
Long product name Sakar VPT-5660 tripod Universal 3 leg(s) Black :
The long product name of Sakar VPT-5660 tripod Universal 3 leg(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VPT-5660, Series One Tripod, 64"
More>>>
Short summary description Sakar VPT-5660 tripod Universal 3 leg(s) Black:
This short summary of the Sakar VPT-5660 tripod Universal 3 leg(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sakar VPT-5660, 3 leg(s), Black, 162.6 cm

Long summary description Sakar VPT-5660 tripod Universal 3 leg(s) Black:
This is an auto-generated long summary of Sakar VPT-5660 tripod Universal 3 leg(s) Black based on the first three specs of the first five spec groups.

Sakar VPT-5660. Number of legs: 3 leg(s). Height (max): 162.6 cm. Product colour: Black