location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Saitek Cyborg Evo Wireless Joystick

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saitek Check ‘Saitek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyborg Evo Wireless Joystick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103542
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Saitek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saitek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saitek Cyborg Evo Wireless Joystick
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Joystick
  • - Wireless
  • - AA
  • - Battery life (max): 50 h
Long product name Saitek Cyborg Evo Wireless Joystick :
The long product name of Saitek Cyborg Evo Wireless Joystick. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyborg Evo Wireless Joystick
More>>>
Short summary description Saitek Cyborg Evo Wireless Joystick:
This short summary of the Saitek Cyborg Evo Wireless Joystick data-sheet is auto-generated and uses the product title and the first six key specs.

Saitek Cyborg Evo Wireless Joystick, Joystick, Wireless, 2.4 GHz, 10 m, AA, 50 h

Long summary description Saitek Cyborg Evo Wireless Joystick:
This is an auto-generated long summary of Saitek Cyborg Evo Wireless Joystick based on the first three specs of the first five spec groups.

Saitek Cyborg Evo Wireless Joystick. Device type: Joystick. Connectivity technology: Wireless, Frequency range: 2.4 GHz, Wireless range: 10 m. Battery type: AA, Battery life (max): 50 h. Compatible operating systems: Windows XP, XP64, Windows Vista

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:48:32
Uk has collected 1 expert review for Saitek Cyborg Evo Wireless Joystick and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
Techloop.net
Updated:
2011-10-04 02:48:32
The Saitek Cyborg evo Wireless is a full featured wireless pc gaming controller. The customizable head and stick lets you switch between a left hand and right hand. Saitek’s Smart Technology Software allows advanced programming of the joystick.The j...
100%