location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sagem Puma 7.11 cm (2.8") 880 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sagem Check ‘Sagem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Puma
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PUMA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3425168350243
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sagem’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sagem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sagem Puma 7.11 cm (2.8") 880 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 8 GB
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 880 mAh
Long product name Sagem Puma 7.11 cm (2.8") 880 mAh Black :
The long product name of Sagem Puma 7.11 cm (2.8") 880 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Puma Phone, Black, 240 x 320 TFT, microSD 2GB, 3.15 MP
More>>>
Short summary description Sagem Puma 7.11 cm (2.8") 880 mAh Black:
This short summary of the Sagem Puma 7.11 cm (2.8") 880 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sagem Puma, 7.11 cm (2.8"), 240 x 320 pixels, Black

Long summary description Sagem Puma 7.11 cm (2.8") 880 mAh Black:
This is an auto-generated long summary of Sagem Puma 7.11 cm (2.8") 880 mAh Black based on the first three specs of the first five spec groups.

Sagem Puma. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 880 mAh. Product colour: Black. Weight: 115 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 12:42:01
Uk has collected 17 expert reviews for Sagem Puma 7.11 cm (2.8") 880 mAh Black and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%
Source Review comments Score
3g.co.uk
Updated:
2013-11-09 12:42:00
Considering the price, the Sagem Puma Phone does very little for the money. If you do a lot of texting you'll find the screen too slow, the browser is basic, and there are no social networking features. If you're going to spend £300 you could buy yo...
Good Appeals to the youth market with its cool interface and some fun fitness apps...
Bad idering the price, the Sagem Puma Phone does very little for the money. If you do a lot of texting you'll find the screen too slow, the browser is basic, and there are no social networking features. If you're going to spend £300 you could buy yourself a smartphone with a far superior camera and sat nav facilities, as well as a choice of thousands of apps to download including the kind of fitness...
Bottom line Despites its high price tag, the Sagem Puma has very few features and fails to even get the basics right...
40%
T3.com
Updated:
2013-11-09 12:42:00
The Puma phone from Sagem does what so many other phones on the market are trying to do: offer a completely different experience to the rest of the saturated market. What’s odd is while the main selling point of this handset is the operating syste...
Good Sports tracking, Fun UI, Solar panel is good idea...
Bad Inaccurate screen, High price tag...
Bottom line While we wanted to love this phone, it's just too underpowered. Let's hope the Android version makes a better hash of things...
40%
electricpig.co.uk
Updated:
2013-11-09 12:42:00
The Puma Phone was the star of the show at Mobile World Congress in Barcelona back in February. Fashion branded phones have always been mediocre offerings at best until now, but the daft sense of humour in this here European handset promised to cha...
Good Fitness apps...
Bad Everything else...
Bottom line The quirks tire, and you’ll soon start to loathe the Puma Phone...
40%
techsmart.co.za
Updated:
2014-03-22 04:33:24
When we heard about the sun-powered PUMA phone way back at the start of the year it ticked our interest. So when the phone arrived in cool carton packaging proclaiming “I am not like all those other phones”, we had our hopes up for a cool experience of...
Bottom line It does feel like the PUMA phone is gracing these shores about six months too late, since a number of competitors now offer better specs against a lower price, not the least LG’s Optimus One. It also has other problems to deal with, the most frustrati...
0%
stuff.tv
Updated:
2014-03-22 04:33:24
It doesn’t stop there: the old-school graphically rendered stopwatch starts by pressing down on the large button while the music player fires up with a vinyl record dropping on a turntable, letting you scratch along to your tunes.Stylish UIThe homescr...
Good Eco-friendly. Compact and pocketable. Stylised UI. Cool design and animation flourishes. Great sports apps and features...
Bad Fiddly onscreen keyboard. Substandard camera and video recording. Lack of Wi-Fi. No built-in 3.5mm headphone jack...
Bottom line It’s not just sporty types who will appreciate this cool, fun to use, eco-loving touchphone...
80%
recombu.com
Updated:
2014-05-24 05:58:08
As a sports brand, Puma isn’t the first company that springs to mind when you think of mobile phones; nevertheless, it’s teamed up with Sagem to bring us the Puma Phone, a handset intended for fun. The Puma Phone is a friendly little handset full of qu...
Bottom line If you're a fitness fanatic, then no doubt you'll love the Puma affiliation and the sport-related apps, but bear in mind that most of what the Puma phone offers, you can get from other app-tastic OSes like iOS and Android offer many of these already. W...
40%
brighthub.com
Updated:
2013-11-09 12:42:00
Most people were wary of the transition from track suits and sports wear into phone design, development and marketing but the Puma phone has proven itself to be a fine competitor in the smartphone industry. This mobile device is Puma's first dive into...
Bottom line Apart from the phone's incredible and unconventional dialogue, innovative color scheme and icon design and its revolutionary solar panel, the phone's features may seem rather limited to the tech savvy smartphone user. People are accustomed to ph...
80%
engadget.com
Updated:
2013-11-09 12:42:00
So it's true, we're living in an age where people would shamelessly line up for certain electronics and luxurious fashion items. Why? Just because they can, and for that reason, some swanky outlets -- namely Christian Dior, Prada, Giorgio Armani, Dolce &...
Good Quirky details dotted around the phonePlenty of featuresSolid build...
Bad Solar charging doesn't workExpensiveBuggy and slow software...
Bottom line We'll be honest with you -- we kinda love and hate the Puma Phone, but it's mainly hate. Yes, it's a feature-packed device with plenty of cheeky drops dotted around the place, but it's also rendered half as useful thanks to some poorly executed software...
30%
mobilechoiceuk.com
Updated:
2013-11-09 12:42:00
An expensive but basic touch-phone that doesn’t actually manage to get the basics right Related links News Sagem to bow out of the mobile market Sagem announces phone for elderly users Puma Phone sprints in Others to consider HTC Wildfire User opinions...
Good Some fun fitness apps, funky interface could appeal to youth market...
Bad Sluggish touch-screen means texting is very frustrating, expensive yet feature light, mediocre camera and GPS featuresLook and Feel...
Bottom line An expensive but basic touch-phone that doesn’t actually manage to get the basics right...
40%
recombu.com
Updated:
2013-11-09 12:42:00
As a sports brand, Puma isn’t the first company that springs to mind when you think of mobile phones; nevertheless, it’s teamed up with Sagem to bring us the Puma Phone, a handset intended for fun. The Puma Phone is a friendly little handset full of qu...
Bottom line If you're a fitness fanatic, then no doubt you'll love the Puma affiliation and the sport-related apps, but bear in mind that most of what the Puma phone offers, you can get from other app-tastic OSes like iOS and Android offer many of these already. W...
40%
etechreviews.com
Updated:
2013-11-09 12:42:00
When we first heard about this, we thought it was just rumors but later it turned out to be right because a lot of people are talking about it. Sagem and Puma have now come together to make a cell phone. Do we really need a new player in an already cro...
0%
stuff.tv
Updated:
2013-11-09 12:42:01
It doesn’t stop there: the old-school graphically rendered stopwatch starts by pressing down on the large button while the music player fires up with a vinyl record dropping on a turntable, letting you scratch along to your tunes.Stylish UIThe homescr...
Good Eco-friendly. Compact and pocketable. Stylised UI. Cool design and animation flourishes. Great sports apps and features...
Bad Fiddly onscreen keyboard. Substandard camera and video recording. Lack of Wi-Fi. No built-in 3.5mm headphone jack...
Bottom line It’s not just sporty types who will appreciate this cool, fun to use, eco-loving touchphone...
80%