Saeco logo

Saeco HD8944/01 coffee maker Fully-auto Espresso machine 1.6 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111153
Info modified on:
13 Nov 2024, 22:10:25
Long product name Saeco HD8944/01 coffee maker Fully-auto Espresso machine 1.6 L:

1500 W, 15 bar, 14 servings, 1.6 l

Saeco HD8944/01 coffee maker Fully-auto Espresso machine 1.6 L:

Multi beverage, Multi user

With the Xelsis each and every family member can enjoy his or her favorite coffee
specialty. Thanks to the unique multi-user function up to 6 personal user profiles can be
created and for each profile up to 9 beverages can be personalized.

Multi-user and Multi-beverage
- 6 unique user profiles for 9 beverages
- Integrated automatic milk function

Bean- to-cup customization
- SBS: patented adjustable espresso crema and body structure
- Patented intelligent adjustable milk froth
- Full bean-to-cup customization

Easy to use
- Dynamic multi-media user interface
- Ergonomic in day-by-day operations

Easy to clean and maintain
- Automatic cleaning and de-scaling
- Frontal access to removable brewing group

Short summary description Saeco HD8944/01 coffee maker Fully-auto Espresso machine 1.6 L:

Saeco HD8944/01, Espresso machine, 1.6 L, Coffee beans, Built-in grinder, 1500 W, Stainless steel

Long summary description Saeco HD8944/01 coffee maker Fully-auto Espresso machine 1.6 L:

Saeco HD8944/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.6 L, Coffee input type: Coffee beans, Capacity in cups: 14 cups, Built-in grinder. Display type: LCD. Power: 1500 W. Product colour: Stainless steel

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.