Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Moltio HD8885/09 Freestanding Fully-auto Espresso machine 1.9L Black coffee maker

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moltio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8885/09
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8885/09
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
08710103700791
Category
Machine used to make coffee.
Coffee Makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6754
This statistic is based on the 77204 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 23 Apr 2018 07:33:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Saeco Moltio HD8885/09 Freestanding Fully-auto Espresso machine 1.9L Black coffee maker:
This short summary of the Saeco Moltio HD8885/09 Freestanding Fully-auto Espresso machine 1.9L Black coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Moltio HD8885/09, Freestanding, Espresso machine, 1.9 L, Built-in grinder, 1850 W, Black

Long summary description Saeco Moltio HD8885/09 Freestanding Fully-auto Espresso machine 1.9L Black coffee maker:
This is an auto-generated long summary of Saeco Moltio HD8885/09 Freestanding Fully-auto Espresso machine 1.9L Black coffee maker based on the first three specs of the first five spec groups.

Saeco Moltio HD8885/09. Case design: Freestanding, Product type: Espresso machine. Water tank capacity: 1.9 L. Reservoir for brewed coffee: Cup. Coffee maker type: Fully-auto, Coffee input type: Coffee beans, Ground coffee, Built-in grinder. Power: 1850 W. Colour of product: Black

Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Espresso machine
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Reservoir for brewed coffee *
Cup
Housing material
Plastic
Control type
The way in which the device is controlled.
Buttons
Steam pipe
Yes
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1.9 L
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pods that is placed into the product in order to produce a cup of coffee.
Coffee beans, Ground coffee
Espresso making *
Yes
Lungo making *
Yes
Coffee maker type *
The type of coffee maker e.g. manual, fully-auto.
Fully-auto
Built-in grinder *
Yes
Coffee beans capacity
The amount of coffee beans that the device can hold.
290 g
Anti-scale system
Yes
Performance
Calc-clean function
Yes
Built-in milk frother
Yes
Ergonomics
Removable brewing/infusion unit
Yes
Cord length
The distance from one end of the cord (cable) to the other.
0.8 m
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1850 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
AC input frequency
50
Technical details
Country of production
Italy
Weight & dimensions
Width
The measurement or extent of something from side to side.
256 mm
Depth
The distance from the front to the back of something.
470 mm
Height
The measurement of the product from head to foot or from base to top.
350 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-02-25
0%