location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco HD8603/55 coffee maker Fully-auto Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8603/55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8603/55 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 21:19:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco HD8603/55 coffee maker Fully-auto Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 1 L
  • - Coffee capsule
  • - 7 cups 15 bar
  • - Hot water system
  • - Espresso making Cappuccino making
  • - 1850 W
  • - Red
More>>>
Short summary description Saeco HD8603/55 coffee maker Fully-auto Capsule coffee machine 1 L:
This short summary of the Saeco HD8603/55 coffee maker Fully-auto Capsule coffee machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco HD8603/55, Capsule coffee machine, 1 L, Coffee capsule, 1850 W, Red

Long summary description Saeco HD8603/55 coffee maker Fully-auto Capsule coffee machine 1 L:
This is an auto-generated long summary of Saeco HD8603/55 coffee maker Fully-auto Capsule coffee machine 1 L based on the first three specs of the first five spec groups.

Saeco HD8603/55. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 7 cups. Power: 1850 W. Product colour: Red