location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco CA6813/25 coffee beans 250 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6813/25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6813/25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103784319 show
Category: Coffee Beans Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:06:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Saeco CA6813/25 coffee beans 250 g:
This short summary of the Saeco CA6813/25 coffee beans 250 g data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco CA6813/25, 250 g, Coffee, 100 mm, 170 mm, 60 mm, 275 g

Long summary description Saeco CA6813/25 coffee beans 250 g:
This is an auto-generated long summary of Saeco CA6813/25 coffee beans 250 g based on the first three specs of the first five spec groups.

Saeco CA6813/25. Capacity: 250 g, Types of drink: Coffee. Package width: 100 mm, Package depth: 170 mm, Package height: 60 mm

Features
Capacity *
250 g
Types of drink *
Coffee
Packaging data
Package width
100 mm
Packaging data
Package depth
170 mm
Package height
60 mm
Package weight
275 g
Package type
Paper bag