Long product name Sabrent EC-AHDD interface cards/adapter
:
USB 2.0 TO IDE/SATA 2.5″/3.5″/5.25″ HARD DRIVE CONVERTER WITH POWER SUPPLY & LED ACTIVITY LIGHTS
The long product name of Sabrent EC-AHDD interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB 2.0 TO IDE/SATA 2.5″/3.5″/5.25″ HARD DRIVE CONVERTER WITH POWER SUPPLY & LED ACTIVITY LIGHTS
More>>>
Short summary description Sabrent EC-AHDD interface cards/adapter:
This short summary of the Sabrent EC-AHDD interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Sabrent EC-AHDD, Black, Red, Silver, 1 pc(s), Windows: 2000/XP/Vista/7/8 MAC: OS X
Long summary description Sabrent EC-AHDD interface cards/adapter:
This is an auto-generated long summary of Sabrent EC-AHDD interface cards/adapter based on the first three specs of the first five spec groups.
Sabrent EC-AHDD. Product colour: Black, Red, Silver. Quantity per pack: 1 pc(s). Compatible operating systems: Windows: 2000/XP/Vista/7/8 MAC: OS X