location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

S/CONN 70235-8/4 telephone cable 15 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
S/CONN Check ‘S/CONN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70235-8/4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70235-8/4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4017538007360
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘S/CONN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by S/CONN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points S/CONN 70235-8/4 telephone cable 15 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 m
  • - RJ45 Male
  • - RJ45 Female
  • - Black
More>>>
Short summary description S/CONN 70235-8/4 telephone cable 15 m Black:
This short summary of the S/CONN 70235-8/4 telephone cable 15 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

S/CONN 70235-8/4, 15 m, RJ45, RJ45, Black, Male, Female

Long summary description S/CONN 70235-8/4 telephone cable 15 m Black:
This is an auto-generated long summary of S/CONN 70235-8/4 telephone cable 15 m Black based on the first three specs of the first five spec groups.

S/CONN 70235-8/4. Cable length: 15 m, Connector 1: RJ45, Connector 2: RJ45

Brand Image Product code Product Stock Price from
S/CONN

S/CONN 3m RJ45 Black
(show image)
TC 70223-8/8 3m RJ45 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 100m 7x0.10mm Black, Orange, White, Yellow, Green
(show image)
76106-R 100m 7x0.10mm 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 3m RJ45 Black, Transparent
(show image)
TC 70083-8/4 SHORT 3m RJ45 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 6m RJ45 Black, Transparent
(show image)
TC 70086-8/4 SHORT 6m RJ45 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 7.5m RJ10 Black, Transparent
(show image)
TC 70135-7.5 7.5m RJ10 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 10m RJ11 - RJ45 Black, Transparent
(show image)
TC 70260 10m RJ11 - RJ45 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 15m TAE-N - RJ12 Black, Transparent
(show image)
TC 70175 15m TAE-N - RJ12 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 6m RJ11 Black, Transparent
(show image)
TC 70226 6m RJ11 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 10m TAE-F - RJ11 Black, Transparent
(show image)
TC 70100 10m TAE-F - RJ11 0.00
(excl. VAT)
0 (incl. VAT)
S/CONN

S/CONN 6m RJ45 Black, Transparent
(show image)
TC 70086-8/8 6m RJ45 0.00
(excl. VAT)
0 (incl. VAT)