location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

S-Conn 70046-W telephone cable 6 m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
S-Conn Check ‘S-Conn’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70046-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70046-W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4017538005984
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘S-Conn’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by S-Conn: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2021 10:57:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points S-Conn 70046-W telephone cable 6 m White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 m
  • - TAE F Male
  • - RJ11 Male
  • - White
More>>>
Short summary description S-Conn 70046-W telephone cable 6 m White:
This short summary of the S-Conn 70046-W telephone cable 6 m White data-sheet is auto-generated and uses the product title and the first six key specs.

S-Conn 70046-W, 6 m, TAE F, RJ11, White, Male, Male

Long summary description S-Conn 70046-W telephone cable 6 m White:
This is an auto-generated long summary of S-Conn 70046-W telephone cable 6 m White based on the first three specs of the first five spec groups.

S-Conn 70046-W. Cable length: 6 m, Connector 1: TAE F, Connector 2: RJ11

Brand Image Product code Product Stock Price from
S-Conn

S-Conn 3m TAE-N - RJ11 Black, Transparent
(show image)
TC 70113-6/2 3m TAE-N - RJ11 0.00
(excl. VAT)
0 (incl. VAT)
S-Conn

S-Conn 6m RJ11 Black, Transparent
(show image)
TC 70086 6m RJ11 0.00
(excl. VAT)
0 (incl. VAT)
S-Conn

S-Conn 3m RJ45 Black, Transparent
(show image)
TC 70083-8/8 3m RJ45 0.00
(excl. VAT)
0 (incl. VAT)
S-Conn

S-Conn 3m RJ45 Black, Transparent
(show image)
TC 70083-8/4 3m RJ45 0.00
(excl. VAT)
0 (incl. VAT)
S-Conn

S-Conn 3m RJ12 Black, Transparent
(show image)
TC 70083-6/6 3m RJ12 0.00
(excl. VAT)
0 (incl. VAT)
S-Conn

S-Conn 10m TAE-F – RJ 11 Black, Transparent
(show image)
TC 70050 10m TAE-F – RJ 11 0.00
(excl. VAT)
0 (incl. VAT)
S-Conn

S-Conn 3m RJ11 Black
(show image)
TC 70083 3m RJ11 0.00
(excl. VAT)
0 (incl. VAT)
S-Conn

S-Conn 3m TAE-F - RJ11 White
(show image)
TC 70043-W 3m TAE-F - RJ11 0.00
(excl. VAT)
0 (incl. VAT)
S-Conn

S-Conn 3m TAE-F White
(show image)
TC 70203-W 3m TAE-F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)