location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ryobi RLT6130 30 cm 600 W Electric AC Aluminium, Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ryobi Check ‘Ryobi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RLT6130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5133003641 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4892210157737
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ryobi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 09:20:34
The date of the most recent change of this product data-sheet in Icecat.
Ryobi 5133003641 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ryobi RLT6130 30 cm 600 W Electric AC Aluminium, Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - String trimmer
  • - Cutting diameter (max): 30 cm
  • - Head type: Nylon line Handle type: D-loop handle
  • - Power source: Electric AC 600 W
  • - Aluminium, Black, Green
More>>>
Short summary description Ryobi RLT6130 30 cm 600 W Electric AC Aluminium, Black, Green:
This short summary of the Ryobi RLT6130 30 cm 600 W Electric AC Aluminium, Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Ryobi RLT6130, String trimmer, 30 cm, Nylon line, D-loop handle, 1.5 mm, Aluminium, Black, Green

Long summary description Ryobi RLT6130 30 cm 600 W Electric AC Aluminium, Black, Green:
This is an auto-generated long summary of Ryobi RLT6130 30 cm 600 W Electric AC Aluminium, Black, Green based on the first three specs of the first five spec groups.

Ryobi RLT6130. Type: String trimmer, Cutting diameter (max): 30 cm, Head type: Nylon line. Power source: Electric AC, Power: 600 W. Weight: 2.9 kg