location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25) network management device Ethernet LAN Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RUCKUS Networks Check ‘RUCKUS Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZoneDirector 1050 + ZoneFlex 7962 (x25)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
903-7962-US52
Category:
Devices which allow the management of a computer network.
Network Management Devices Check ‘RUCKUS Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RUCKUS Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25) network management device Ethernet LAN Wi-Fi :
The long product name of RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25) network management device Ethernet LAN Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZoneDirector 1050 (supporting up to 50 ZoneFlex Wi-Fi Access Points) + 25x ZoneFlex 7962 Dual-Band 802.11n Wi-Fi AP Bundle
More>>>
Short summary description RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25) network management device Ethernet LAN Wi-Fi:
This short summary of the RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25) network management device Ethernet LAN Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25), IEEE 802.11a, IEEE 802.11e, IEEE 802.3, 10/100/1000Base-T(X), WEP, WPA-TKIP, 802.1x, RADIUS, ActiveDirectory, LDAP, 0 - 15 °C, 15 - 95%

Long summary description RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25) network management device Ethernet LAN Wi-Fi:
This is an auto-generated long summary of RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25) network management device Ethernet LAN Wi-Fi based on the first three specs of the first five spec groups.

RUCKUS Networks ZoneDirector 1050 + ZoneFlex 7962 (x25). Networking standards: IEEE 802.11a, IEEE 802.11e, IEEE 802.3, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-TKIP, Authentication method: 802.1x, RADIUS, ActiveDirectory, LDAP. Dimensions (WxDxH): 250 x 159.3 x 38.6 mm, Weight: 1 kg. Power requirements: 100-240V AC, 50/60Hz. Output power description: 12V DC, 1A