location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RUCKUS Networks MediaFlex 7811 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RUCKUS Networks Check ‘RUCKUS Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaFlex 7811
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901-7811-EU01
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘RUCKUS Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RUCKUS Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name RUCKUS Networks MediaFlex 7811 300 Mbit/s :
The long product name of RUCKUS Networks MediaFlex 7811 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaFlex 7811 - 1-port 802.11n Multimedia Smart Wi-Fi Access Point
More>>>
Short summary description RUCKUS Networks MediaFlex 7811 300 Mbit/s:
This short summary of the RUCKUS Networks MediaFlex 7811 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

RUCKUS Networks MediaFlex 7811, 5 GHz, 300 Mbit/s

Long summary description RUCKUS Networks MediaFlex 7811 300 Mbit/s:
This is an auto-generated long summary of RUCKUS Networks MediaFlex 7811 300 Mbit/s based on the first three specs of the first five spec groups.

RUCKUS Networks MediaFlex 7811. 5 GHz, Maximum data transfer rate: 300 Mbit/s

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 18:29:58
Uk has collected 2 expert reviews for RUCKUS Networks MediaFlex 7811 300 Mbit/s and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-23 18:29:54
To be fair, though, we have to give a caveat and qualify what Ruckus thinks of as quality. To reuse Ruckus’s phrase, the company is a lot more interested in raising the performance floor than raising the ceiling. Ruckus wants to enable...
0%
Computerpoweruser.com
Updated:
2011-09-23 18:29:57
You can only buy Ruckus hardware through a few outlets, such as Expressnets (www.expressnets.com), and Ruckus has yet to devise a consumer-friendly setup app. The 7811 itself, though, is downright phenomenal. by William Van Winkle Want more informatio...
90%
Brand Image Product code Product Stock Price from
RUCKUS Networks

RUCKUS Networks MediaFlex 7111 300 Mbit/s
(show image)
901-7111-EU00 MediaFlex 7111 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)