location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rubbermaid FGV41800WH00 mop accessory Mop head White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rubbermaid Check ‘Rubbermaid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FGV41800WH00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FGV41800WH00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0086876045918 show
Category:
Accessories for mops such as mop heads or buckets.
Mop Accessories Check ‘Rubbermaid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rubbermaid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:14
The date of the most recent change of this product data-sheet in Icecat.
Rubbermaid FGV41800WH00 user manual (10.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rubbermaid FGV41800WH00 mop accessory Mop head White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cotton mop for general, all-purpose cleaning; rayon mop for finish application
  • - Available in narrow and wide headbands (1" and 5")
  • - Recycled content: up to 100% post-industrial cotton
  • - Shipped as compact mop packages
  • - Nonlaunderable, bucket wash/wring only
Long product name Rubbermaid FGV41800WH00 mop accessory Mop head White :
The long product name of Rubbermaid FGV41800WH00 mop accessory Mop head White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1", Rayon, White
More>>>
Short summary description Rubbermaid FGV41800WH00 mop accessory Mop head White:
This short summary of the Rubbermaid FGV41800WH00 mop accessory Mop head White data-sheet is auto-generated and uses the product title and the first six key specs.

Rubbermaid FGV41800WH00, Mop head, White, Cotton, 25.4 mm, 177.8 mm, 139.7 mm

Long summary description Rubbermaid FGV41800WH00 mop accessory Mop head White:
This is an auto-generated long summary of Rubbermaid FGV41800WH00 mop accessory Mop head White based on the first three specs of the first five spec groups.

Rubbermaid FGV41800WH00. Type: Mop head, Product colour: White, Material: Cotton. Width: 25.4 mm. Package width: 177.8 mm, Package depth: 139.7 mm, Package height: 50.8 mm