location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RSA Security 1M Enhanced Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RSA Security Check ‘RSA Security’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1M Enhanced Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AUT0000025BE1-8
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘RSA Security’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RSA Security: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2023 14:19:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points RSA Security 1M Enhanced Support
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 license(s)
  • - Service time (hours x days): 24x7x365
  • - Response time: 1 h
Long product name RSA Security 1M Enhanced Support :
The long product name of RSA Security 1M Enhanced Support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1M, Enhanced Support, 24x7, 1h, f/ RSA Authentication Manager Base Edition (v. 8.0), 10 - 25U
More>>>
Short summary description RSA Security 1M Enhanced Support:
This short summary of the RSA Security 1M Enhanced Support data-sheet is auto-generated and uses the product title and the first six key specs.

RSA Security 1M Enhanced Support, 1 license(s), 24x7x365

Long summary description RSA Security 1M Enhanced Support:
This is an auto-generated long summary of RSA Security 1M Enhanced Support based on the first three specs of the first five spec groups.

RSA Security 1M Enhanced Support. License quantity: 1 license(s), Service time (hours x days): 24x7x365, Response time: 1 h

Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)