location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Roxfit SMA4148B mobile phone case 11.4 cm (4.5") Cover Black, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Roxfit Check ‘Roxfit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMA4148B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMA4148B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Roxfit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2019 16:47:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year limited
Long product name Roxfit SMA4148B mobile phone case 11.4 cm (4.5") Cover Black, Transparent :
The long product name of Roxfit SMA4148B mobile phone case 11.4 cm (4.5") Cover Black, Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xperia E3 Gel Shell, Black
More>>>
Short summary description Roxfit SMA4148B mobile phone case 11.4 cm (4.5") Cover Black, Transparent:
This short summary of the Roxfit SMA4148B mobile phone case 11.4 cm (4.5") Cover Black, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Roxfit SMA4148B, Cover, Sony, Xperia E3, 11.4 cm (4.5"), Black, Transparent

Long summary description Roxfit SMA4148B mobile phone case 11.4 cm (4.5") Cover Black, Transparent:
This is an auto-generated long summary of Roxfit SMA4148B mobile phone case 11.4 cm (4.5") Cover Black, Transparent based on the first three specs of the first five spec groups.

Roxfit SMA4148B. Case type: Cover, Brand compatibility: Sony, Compatibility: Xperia E3, Maximum screen size: 11.4 cm (4.5"), Product colour: Black, Transparent