Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta VU 9050 30W Black household fan

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VU 9050
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VU 9050
Category
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
household fans
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5992
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Nov 2017 03:26:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta VU 9050 30W Black household fan:
This short summary of the Rowenta VU 9050 30W Black household fan data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta VU 9050, Black, 30 W, 183 x 183 x 420 mm, 2.49 kg
Long summary description Rowenta VU 9050 30W Black household fan :

Rowenta VU 9050. Colour of product: Black. Power consumption (typical): 30 W. Package dimensions (WxDxH): 183 x 183 x 420 mm, Package weight: 2.49 kg

This is an auto-generated long summary of Rowenta VU 9050 30W Black household fan based on the first three specs of the first five spec groups.
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Technical details
Number of speeds *
The different speeds that the device can operate at.
3
Placement *
Where the product can be placed e.g. floor, wall.
Table
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
183 x 183 x 420 mm
Package weight
Weight of the packaged product.
2.49 kg
Country Distributor
United Kingdom 1 distributor(s)
Italia 1 distributor(s)