location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta VU 6520 household fan Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VU 6520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VU 6520
Category:
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta VU 6520 household fan Black:
This short summary of the Rowenta VU 6520 household fan Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta VU 6520, Black, Floor, 40 W, 240 x 220 x 910 mm, 5.85 kg

Long summary description Rowenta VU 6520 household fan Black:
This is an auto-generated long summary of Rowenta VU 6520 household fan Black based on the first three specs of the first five spec groups.

Rowenta VU 6520. Product colour: Black, Placement: Floor. Power consumption (typical): 40 W. Package dimensions (WxDxH): 240 x 220 x 910 mm, Package weight: 5.85 kg

Features
Product colour *
Black
Placement *
Floor
Number of speeds *
3
Power
Power consumption (typical) *
40 W
Packaging data
Package dimensions (WxDxH)
240 x 220 x 910 mm
Package weight
5.85 kg