Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta TT7544 2slice(s) 1100W Black toaster

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TT7544
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT7544 show
Show alternative article codes used in the online market place
Category
Electrical device for making toast.
toasters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6240
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 12 Oct 2017 02:03:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta TT7544 2slice(s) 1100W Black toaster:
This short summary of the Rowenta TT7544 2slice(s) 1100W Black toaster data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta TT7544, 2 slice(s), Black, 1100 W
Long summary description Rowenta TT7544 2slice(s) 1100W Black toaster :

Rowenta TT7544. Number of slices: 2 slice(s), Colour of product: Black. Power: 1100 W

This is an auto-generated long summary of Rowenta TT7544 2slice(s) 1100W Black toaster based on the first three specs of the first five spec groups.
Features
Number of slices *
2 slice(s)
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Features
Defrost function
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1100 W