Rowenta TN9160 user manual
(1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Rotation shaver Black, Brown
- - Number of shaver heads/blades: 12 Trimmer Wet & Dry
- - Washable
- - AC/Battery Operating time: 60 min
More>>>
Short summary description Rowenta Trim & Style 12 in 1 Rotation shaver Trimmer Black, Brown:
This short summary of the Rowenta Trim & Style 12 in 1 Rotation shaver Trimmer Black, Brown data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta Trim & Style 12 in 1, Rotation shaver, Black, Brown, Titanium, AC/Battery, Built-in, 60 min
Long summary description Rowenta Trim & Style 12 in 1 Rotation shaver Trimmer Black, Brown:
This is an auto-generated long summary of Rowenta Trim & Style 12 in 1 Rotation shaver Trimmer Black, Brown based on the first three specs of the first five spec groups.
Rowenta Trim & Style 12 in 1. Shaver system: Rotation shaver. Product colour: Black, Brown, Material: Titanium. Power source: AC/Battery, Battery type: Built-in, Operating time: 60 min. Attachment combs: Ear, Nose