Rowenta TN9100 user manual
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Rotation shaver Black, Orange
- - Number of shaver heads/blades: 5 Trimmer Wet & Dry
- - Washable
- - AC/Battery Operating time: 60 min
More>>>
Short summary description Rowenta Trim & Style 5 in 1 Rotation shaver Trimmer Black, Orange:
This short summary of the Rowenta Trim & Style 5 in 1 Rotation shaver Trimmer Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta Trim & Style 5 in 1, Rotation shaver, Black, Orange, Titanium, AC/Battery, Built-in, 60 min
Long summary description Rowenta Trim & Style 5 in 1 Rotation shaver Trimmer Black, Orange:
This is an auto-generated long summary of Rowenta Trim & Style 5 in 1 Rotation shaver Trimmer Black, Orange based on the first three specs of the first five spec groups.
Rowenta Trim & Style 5 in 1. Shaver system: Rotation shaver. Product colour: Black, Orange, Material: Titanium. Power source: AC/Battery, Battery type: Built-in, Operating time: 60 min. Attachment combs: Ear, Nose