Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta Perfect Line 2 TN1300 Black, Red, Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfect Line 2 TN1300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN1300
Category
Electric devices used for shaving, cutting or trimming hair or facial hair.
hair trimmers/clippers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14991
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 10 Dec 2017 05:59:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta Perfect Line 2 TN1300 Black, Red, Silver:
This short summary of the Rowenta Perfect Line 2 TN1300 Black, Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta Perfect Line 2 TN1300, Black, Red, Silver, Plastic, Stainless steel, AC, 2.5 cm

Long summary description Rowenta Perfect Line 2 TN1300 Black, Red, Silver:
This is an auto-generated long summary of Rowenta Perfect Line 2 TN1300 Black, Red, Silver based on the first three specs of the first five spec groups.

Rowenta Perfect Line 2 TN1300. Colour of product: Black, Red, Silver, Housing material: Plastic, Blade material: Stainless steel. Power source: AC. Blade width: 2.5 cm

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Red, Silver
Housing material
Plastic
Blade material
The material e.g. metal from which the blade of a knife, shaver etc. is made. The blade is the flat cutting edge of the object.
Stainless steel
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
No
Power
Power source
What is providing power for the product e.g. mains electricity.
AC
Packaging content
Cleaning brush
Yes
Other features
Blade width
The size of the blade from one side to the other.
2.5 cm