location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta RO8055 vacuum Cylinder vacuum Dry 2100 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RO8055
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RO8055
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 10:32:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rowenta RO8055 vacuum Cylinder vacuum Dry 2100 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2100 W Black, Red
  • - Variable power
  • - Dry Bagless
  • - HEPA Filtering
  • - Cord storage
More>>>
Short summary description Rowenta RO8055 vacuum Cylinder vacuum Dry 2100 W Bagless:
This short summary of the Rowenta RO8055 vacuum Cylinder vacuum Dry 2100 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta RO8055, 2100 W, Cylinder vacuum, Dry, Bagless, HEPA, Filtering

Long summary description Rowenta RO8055 vacuum Cylinder vacuum Dry 2100 W Bagless:
This is an auto-generated long summary of Rowenta RO8055 vacuum Cylinder vacuum Dry 2100 W Bagless based on the first three specs of the first five spec groups.

Rowenta RO8055. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Product colour: Black, Red

Power
Maximum input power *
2100 W
Variable power
Yes
Design
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Red
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Performance
Air filtration stages quantity
13
Ergonomics
Cord storage
Yes
Automatic cord rewinder
Yes
Soft grip
Yes
Packaging content
Vacuum brushes included
Dusting brush
Upholstery nozzle included
Yes
Special nozzle
parquet
Other features
Telescopic tube
Yes
Dust capacity dry
2 L
Wall mountable
No