Rowenta logo

Rowenta X-Force RH9890 2-in-1 stick vacuum Battery Dry Cyclonic 0.9 L Blue, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2076
Info modified on:
05 Apr 2025, 11:26:59
Short summary description Rowenta X-Force RH9890 2-in-1 stick vacuum Battery Dry Cyclonic 0.9 L Blue, Grey:

Rowenta X-Force RH9890, 2-in-1 stick vacuum, Blue, Grey, 0.9 L, Rectangular, China, Dry

Long summary description Rowenta X-Force RH9890 2-in-1 stick vacuum Battery Dry Cyclonic 0.9 L Blue, Grey:

Rowenta X-Force RH9890. Product type: 2-in-1 stick vacuum, Product colour: Blue, Grey, Dust capacity: 0.9 L. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 395 mm, Package depth: 578 mm, Package height: 228 mm. Width: 27.4 mm, Depth: 25.1 mm, Height: 115 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.