Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta RH7743 1800W Red stick vacuum/electric broom

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RH7743
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH7743
Category
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
stick vacuums & electric brooms
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8232
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 11 Sep 2017 11:05:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta RH7743 1800W Red stick vacuum/electric broom:
This short summary of the Rowenta RH7743 1800W Red stick vacuum/electric broom data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta RH7743, Red, HEPA, Filtering, 1800 W
Long summary description Rowenta RH7743 1800W Red stick vacuum/electric broom :

Rowenta RH7743. Colour of product: Red. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Maximum input power: 1800 W

This is an auto-generated long summary of Rowenta RH7743 1800W Red stick vacuum/electric broom based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Performance
Vacuum air filtering *
There is a device in the vacuum cleaner for filtering the air (removing certain particples). One of the best is the HEPA filterning system which traps the fine particles (such as pollen and dust mite feces) which trigger allergy and asthma symptoms.
HEPA
Performance
Dirt separating method *
Filtering
Power
Maximum input power *
The maximum power that can be inputted into the device.
1800 W