location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta RH7737 stick vacuum/electric broom HEPA Bagless 1600 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RH7737
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH7737 show
Show alternative article codes used in the online market place
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2024 17:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rowenta RH7737 stick vacuum/electric broom HEPA Bagless 1600 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless White
  • - Vacuum air filtering: HEPA Cyclonic/filtering
  • - 1600 W
More>>>
Short summary description Rowenta RH7737 stick vacuum/electric broom HEPA Bagless 1600 W White:
This short summary of the Rowenta RH7737 stick vacuum/electric broom HEPA Bagless 1600 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta RH7737, Stick vacuum, Bagless, White, HEPA, Cyclonic/filtering, 6 m

Long summary description Rowenta RH7737 stick vacuum/electric broom HEPA Bagless 1600 W White:
This is an auto-generated long summary of Rowenta RH7737 stick vacuum/electric broom HEPA Bagless 1600 W White based on the first three specs of the first five spec groups.

Rowenta RH7737. Product type: Stick vacuum, Dust container type: Bagless, Product colour: White. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic/filtering. Cord length: 6 m. Maximum input power: 1600 W

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Product colour *
White
Telescopic tube
No
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Cyclonic/filtering
Ergonomics
Cord length
6 m
Power
Maximum input power *
1600 W