Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta EP9350 Blue,White epilator

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP9350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP9350 show
Show alternative article codes used in the online market place
Category
Devices used to remove facial and body hair from its roots.
epilators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9678
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 11 Dec 2017 18:15:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta EP9350 Blue,White epilator:
This short summary of the Rowenta EP9350 Blue,White epilator data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta EP9350, Built-in, Battery

Long summary description Rowenta EP9350 Blue,White epilator:
This is an auto-generated long summary of Rowenta EP9350 Blue,White epilator based on the first three specs of the first five spec groups.

Rowenta EP9350. Battery type: Built-in. Power source type: Battery

Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue, White
Shaver *
An electric razor, designed for cutting hair on face or body.
Yes
Washable *
The product can be washed in the washing machine without being damaged.
Yes
Wet & Dry *
Shavers that can be used when the skin is wet e.g. in the shower and when the skin is dry.
Yes
Massage function *
The device is able to massage to user.
Yes
Suitable for short hair *
Yes
Number of speeds
The different speeds that the device can operate at.
2
Detachable shaving head
Yes
Waterproof
The product is protected from water, staying dry if liquid is spilt on it or it gets wet in the rain.
No
Technical details
Cordless
Yes
Minimum hair length
0.5 mm
Power
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Built-in
Packaging content
Number of caps/heads included
6
Other features
Power source type
What the power source is.
Battery
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)