Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta STUDIO DRY CV 5330 2100W White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STUDIO DRY CV 5330
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CV5330
Category
Electrical device for drying a person’s hair by blowing warm air over it.
hair dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8595
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 24 Feb 2018 22:31:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta STUDIO DRY CV 5330 2100W White:
This short summary of the Rowenta STUDIO DRY CV 5330 2100W White data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta STUDIO DRY CV 5330, White, Hanging ring, 2100 W

Long summary description Rowenta STUDIO DRY CV 5330 2100W White:
This is an auto-generated long summary of Rowenta STUDIO DRY CV 5330 2100W White based on the first three specs of the first five spec groups.

Rowenta STUDIO DRY CV 5330. Colour of product: White, Hanging type: Hanging ring. Power: 2100 W

Features
Cool shot function *
Cool shot is a function of a hair dryer which turns off the heater and blows room temperature air while the button is pressed. This function is useful in helping to maintain the hairstyle by setting it.
Yes
Ionic function *
Ionic function is a feature of a hair/climatic appliances to reduce the amount of static electricity build-up in the hair/air.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Number of heating levels *
The different levels at which the device can heat e.g. low/medium/high.
3
Hangable
Yes
Hanging type
Hanging ring
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2100 W
Packaging content
Concentrator nozzle *
A nozzle used to concentrate the flow of something from/to the product.
Yes
Diffuser nozzle *
Nozzles (cylindrical or round spouts) used in a diffusing device, such as an air diffuser used in a heating system for a home/office.
No
Number of nozzles
1