location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta Pocket Dry CV1510 hair dryer 1400 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Dry CV1510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CV1510
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rowenta Pocket Dry CV1510 hair dryer 1400 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1400 W Number of speeds: 2
  • - Hangable
  • - 1.6 m
  • - Black
More>>>
Short summary description Rowenta Pocket Dry CV1510 hair dryer 1400 W Black:
This short summary of the Rowenta Pocket Dry CV1510 hair dryer 1400 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta Pocket Dry CV1510, Black, Hanging loop, 1.6 m, 1400 W, 220-240 V

Long summary description Rowenta Pocket Dry CV1510 hair dryer 1400 W Black:
This is an auto-generated long summary of Rowenta Pocket Dry CV1510 hair dryer 1400 W Black based on the first three specs of the first five spec groups.

Rowenta Pocket Dry CV1510. Product colour: Black, Hanging type: Hanging loop, Cord length: 1.6 m. Power: 1400 W, AC input voltage: 220-240 V

Performance
Number of speeds *
2
Ionic function *
No
Design
Product colour *
Black
Designed for travel *
No
Hangable
Yes
Hanging type
Hanging loop
Design
Cord length
1.6 m
Power
Power *
1400 W
AC input voltage
220-240 V
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
No