Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta CV4942 2200W Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CV4942
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
020251073
Category
Electrical device for drying a person’s hair by blowing warm air over it.
hair dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4696
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Feb 2017 04:10:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta CV4942 2200W Black,Silver:
This short summary of the Rowenta CV4942 2200W Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta CV4942, Black, Silver, 2200 W
Long summary description Rowenta CV4942 2200W Black,Silver :

Rowenta CV4942. Colour of product: Black, Silver. Power: 2200 W

This is an auto-generated long summary of Rowenta CV4942 2200W Black,Silver based on the first three specs of the first five spec groups.
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2200 W