Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta PG5000 1800W Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
020251022
Category
Rack or appliance used for the preparation of food at a barbecue (BBQ).
barbecues & grills
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4349
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 01 Sep 2017 12:50:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rowenta PG5000 1800W Silver:
This short summary of the Rowenta PG5000 1800W Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Rowenta PG5000, 1800 W, Silver
Long summary description Rowenta PG5000 1800W Silver :

Rowenta PG5000. Total power: 1800 W. Colour of product: Silver

This is an auto-generated long summary of Rowenta PG5000 1800W Silver based on the first three specs of the first five spec groups.
Performance
Total power *
The total power that is needed by the device, or the total power produced by the device.
1800 W
Illuminated on/off switch
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver