Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rotronic Cat6, 3m networking cable S/FTP (S-STP) Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rotronic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat6, 3m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.99.1353
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rotronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3021
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 07 Nov 2019 08:48:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rotronic Cat6, 3m networking cable S/FTP (S-STP) Green :
The short editorial description of Rotronic Cat6, 3m networking cable S/FTP (S-STP) Green

Value S/FTP (PiMF) Patch Cord Cat6, 3 m
More>>>
Short summary description Rotronic Cat6, 3m networking cable S/FTP (S-STP) Green:
This short summary of the Rotronic Cat6, 3m networking cable S/FTP (S-STP) Green data-sheet is auto-generated and uses the product title and the first six key specs.

Rotronic Cat6, 3m, 3 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Green

Long summary description Rotronic Cat6, 3m networking cable S/FTP (S-STP) Green:
This is an auto-generated long summary of Rotronic Cat6, 3m networking cable S/FTP (S-STP) Green based on the first three specs of the first five spec groups.

Rotronic Cat6, 3m. Cable length: 3 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector gender: Male/Male, Cable colour: Green

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Switzerland 1 distributor(s)
Customer service details