Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rotronic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Type 3.5 HDD Plug-In Enclosure with USB 3.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16.01.4141
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
HDD/SSD enclosures
Data-sheet quality: created by Rotronic
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rotronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2930
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0 Black :
The short editorial description of Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0 Black

External Type 3.5 HDD Plug-In Enclosure with USB 3.0
More>>>
Short summary description Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0 Black:
This short summary of the Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0, Black, Metal, 1 fan(s), 45 x 127 x 208 mm

Long summary description Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0 Black:
This is an auto-generated long summary of Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0 Black based on the first three specs of the first five spec groups.

Rotronic External Type 3.5 HDD Plug-In Enclosure with USB 3.0. Colour of product: Black, Material: Metal, Number of fans: 1 fan(s). Dimensions (WxDxH): 45 x 127 x 208 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.